Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-18; Dc / Dc Converter Type Texas Instruments TPS56C215RNNT

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-18; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:VQFN; No. of Pins:18Pins; Output Current:12A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-18; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:VQFN; No. of Pins:18Pins; Output Current:12A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-18; Dc / Dc Converter Type Texas Instruments - 27AJ0570 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-18; Dc / Dc Converter Type Texas Instruments
27AJ0570
Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-18; Dc / Dc Converter Type Texas Instruments 27AJ0570
DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-18; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:VQFN; No. of Pins:18Pins; Output Current:12A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, VQFN-18; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:VQFN; No. of Pins:18Pins; Output Current:12A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0570
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, Vqfn-18; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1452-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details