Texas Instruments Buck 3.8V 17V 12A Step-Down DC-DC Converter IC TPS56C215RNNT

Description
3.8V to 17V Input, DCAP3 Mode, 12A Synchronous Step-Down SWIFT™ Converter 18-VQFN-HR -40 to 125 Product overview: TPS56C215RNNT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.8V, 17V, 12A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.8V, 17V, 12A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56C215RNNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.8V to 17V Input, DCAP3 Mode, 12A Synchronous Step-Down SWIFT™ Converter 18-VQFN-HR -40 to 125 Product overview: TPS56C215RNNT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.8V, 17V, 12A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.8V, 17V, 12A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56C215RNNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 3.8V 17V 12A Step-Down DC-DC Converter IC - 739-TPS56C215RNNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3.8V 17V 12A Step-Down DC-DC Converter IC
739-TPS56C215RNNT
Buck 3.8V 17V 12A Step-Down DC-DC Converter IC 739-TPS56C215RNNT
3.8V to 17V Input, DCAP3 Mode, 12A Synchronous Step-Down SWIFT™ Converter 18-VQFN-HR -40 to 125 Product overview: TPS56C215RNNT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.8V, 17V, 12A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.8V, 17V, 12A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56C215RNNT can be used for catalog matching and distributor lookup.

3.8V to 17V Input, DCAP3 Mode, 12A Synchronous Step-Down SWIFT™ Converter 18-VQFN-HR -40 to 125 Product overview: TPS56C215RNNT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.8V, 17V, 12A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.8V, 17V, 12A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56C215RNNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS56C215RNNT
Product Name Buck 3.8V 17V 12A Step-Down DC-DC Converter IC
Input Voltage 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1238413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck 5V 3A TO220 Step-Down DC-DC Converter IC - 739-LM2596T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers