Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 18-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 735432-TPS56C215RNNR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Supplier Device Package: 18-VQFN-HR (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 18-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 400kHz, 800kHz, 1.2MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 17V
IC REG BUCK ADJ 12A 18VQFN
IC REG BUCK ADJ 12A 18VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 18-VFQFN
IC REG BUCK ADJ 12A 18VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47888-2-ND | 735432-TPS56C215RNNR | TPS56C215RNNR | TPS56C215RNNR | TPS56C215RNNR | TPS56C215RNNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56C215RNNR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 18-PowerVFQFN | Other; 18-VFQFN | Other; 18-VFQFN | Other; 18-VFQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |