TPS56C215 SWIFT™, D-CAP2™, Eco-Mode™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1100974-TPS56C215EVM
Category: Development Boards, Kits, Programmers>Evaluati
Series: SWIFT™, D-CAP2™, Eco-Mode™
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V
Current - Output: 12A
Voltage - Input: 4.5V ~ 17V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.2MHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS56C215
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS56C215EVM-762TPS5
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-44099
Base Product Number: TPS56
RoHS Status: Not applicable
EVAL BOARD FOR TPS56C215
EVALUATION BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS56C215; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-44099-ND | 1100974-TPS56C215EVM-762 | TPS56C215EVM-762 | 27AJ0569 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Sync Buck Converter; Silicon Manufacturer Texas Instruments |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |