17V Input, 12A Synchronous Step-Down Regulator with Voltage Scaling 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272683-TPS56C20PWPR
Series: SWIFT, D-CAP2, Eco-Mode
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: TPS56C20
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Output Voltage MAX: 1.87V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1959IR#TR; LT1959IR; LT1959CR#TR;
Introduction Date: March 14, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 12A 24HTSSOP
IC REG BCK ADJ/PROG 12A 24HTSSOP
Switching Voltage Regulators Step-Down Regulator
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-PowerTSSOP (0.173", 4.40mm Width)
IC REG BCK ADJ/PROG 12A 24HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56C20PWPR | 1272683-TPS56C20PWPR | 296-TPS56C20PWPRTR-ND | TPS56C20PWPR | TPS56C20PWPR | TPS56C20PWPR | TPS56C20PWPR | TPS56C20PWPR |
| Product Name | TPS56C20 17V Input, 12A Synchronous Step-Down Regulator with Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56C20PWPR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts | 0.6000 volts |