17V Input, 12A Synchronous Step-Down Regulator with Voltage Scaling 24-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1317591-TPS56C20PWP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 60
Mounting: Surface Mount
Current - Output: 12A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 1.87V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37801,TPS56C20PW
Base Product Number: TPS56C20
RoHS Status: ROHS3 Compliant
IC REG BCK ADJ/PROG 12A 24HTSSOP
IC REG BUCK ADJ 12A 24HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 17V Input,12A Sync SD Reg
IC REG BCK ADJ/PROG 12A 24HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56C20PWP | 296-37801-ND | 1317591-TPS56C20PWP | TPS56C20PWP | TPS56C20PWP | TPS56C20PWP | TPS56C20PWP | TPS56C20PWP |
| Product Name | TPS56C20 17V Input, 12A Synchronous Step-Down Regulator with Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | Other; "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 24-PowerTSSOP (0.173\", 4.40mm Width) | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts | 0.6000 volts |