IC REG BUCK ADJ 10A 10VQFN
IC REG BUCK ADJ 10A 10VQFN
IC REG BUCK ADJ 10A 10VQFN
Voltage Regulators - DC DC Switching Regulators
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS56A37RPARCT-ND | TPS56A37RPAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 10-PowerVFQFN | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 13 volts |