4.5V to 17V Input, 9A Synchronous Step-Down SWIFT? Converter with VID Control 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.72V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1112121-TPS56921PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 200kHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.72V
Maximum Output Voltage: 1.48V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.72V 1 Output 9A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ/PROG 9A 20HTSSOP
IC REG BUCK ADJ 9A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56921PWP | 296-35065-5-ND | 1112121-TPS56921PWP | TPS56921PWP | TPS56921PWP | TPS56921PWP |
| Product Name | TPS56921 4.5V to 17V Input, 9A Synchronous Step-Down SWIFT? Converter with VID Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56921PWP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7200 to 1.48 volts | 0.7200 to 1.48 volts | 0.7200 volts | 0.7200 to 1.48 volts | 0.7200 volts |