Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS56921PWP

Description
Switching Voltage Regulators 4.5-17V Input 9A Sync SD SWIFT Cnvrtr
Datasheet
Description
Switching Voltage Regulators 4.5-17V Input 9A Sync SD SWIFT Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS56921PWP
Switching Voltage Regulators TPS56921PWP
Switching Voltage Regulators 4.5-17V Input 9A Sync SD SWIFT Cnvrtr

Switching Voltage Regulators 4.5-17V Input 9A Sync SD SWIFT Cnvrtr

Buy Now Datasheet
Dc-Dc Converter, Buck, 1.6Mhz, Htssop-20; Topology Texas Instruments - 47W7929 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 1.6Mhz, Htssop-20; Topology Texas Instruments
47W7929
Dc-Dc Converter, Buck, 1.6Mhz, Htssop-20; Topology Texas Instruments 47W7929
DC-DC CONVERTER, BUCK, 1.6MHZ, HTSSOP-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:9A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 1.6MHZ, HTSSOP-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS56921PWP 47W7929
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, 1.6Mhz, Htssop-20; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details