17V Input, 9A Synchronous Step-Down Regulator with Voltage Scaling 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034193-TPS56920PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.87V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ/PROG 9A 20HTSSOP
IC REG BUCK ADJ/PROG 9A 20HTSSOP
IC REG BUCK ADJ 9A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators Step-Down Regulator
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56920PWPR | 034193-TPS56920PWPR | 296-37832-2-ND | TPS56920PWPR | TPS56920PWPR | TPS56920PWPR | TPS56920PWPR | TPS56920PWPR |
| Product Name | TPS56920 17V Input, 9A Synchronous Step-Down Regulator with Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56920PWPR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 1.87 volts |