17V Input, 9A Synchronous Step-Down Regulator with Voltage Scaling 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 9A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 9A 20HTSSOP
IC REG BUCK ADJ/PROG 9A 20HTSSOP
Switching Voltage Regulators 17V Input,9A Sync SD Reg
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56920PWP | 296-37800-ND | TPS56920PWP | TPS56920PWP | TPS56920PWP | TPS56920PWP |
| Product Name | TPS56920 17V Input, 9A Synchronous Step-Down Regulator with Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts |