4.5-V TO 28-V INPUT, 8-A SYNCHRO
IC REG BUCK ADJ 8A 10VQFN
IC REG BUCK ADJ 8A 10VQFN
IC REG BUCK ADJ 8A 10VQFN
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56837RPAR | 296-TPS56837RPARDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 10-PowerVFQFN | Other; 10-PowerVFQFN |
| Output Voltage | 13 volts | 0.6000 to 13 volts |
| IOUT | 8 amps | 8 amps |