IC REG BUCK ADJ 8A 10VQFN
IC REG BUCK ADJ 8A 10VQFN
IC REG BUCK ADJ 8A 10VQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS56836RPARCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 10-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 13 volts |