IC REG BUCK ADJ 8A 18VQFN
IC REG BUCK ADJ 8A 18VQFN
IC REG BUCK ADJ 8A 18VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
3.8-V TO 17-V, 8-A SYNCHRONOUS B
IC REG BUCK ADJ 8A 18VQFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS568231RNNRDKR-ND | TPS568231RNNR | TPS568231RNNR | TPS568231RNNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 18-PowerVFQFN | Other; 18-VFQFN | Other; 18-VFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |