Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS568215RNNT

Description
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-45113-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-45113-2-ND
Voltage Regulators - DC DC Switching Regulators 296-45113-2-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-45113-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-45113-1-ND
Voltage Regulators - DC DC Switching Regulators 296-45113-1-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-45113-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-45113-6-ND
Voltage Regulators - DC DC Switching Regulators 296-45113-6-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS568215RNNT - 1112120-TPS568215RNNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS568215RNNT
1112120-TPS568215RNNT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS568215RNNT 1112120-TPS568215RNNT
Manufacturer: Texas Instruments Win Source Part Number: 1112120-TPS568215RNN T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Buck Frequency - Switching: Up to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Dimension: 18-VFQFN Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112120-TPS568215RNNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: Up to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Dimension: 18-VFQFN
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS568215RNNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS568215RNNT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS568215RNNT
IC REG BUCK ADJ/FIX 8A 18VQFN

IC REG BUCK ADJ/FIX 8A 18VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS568215RNNT
Switching Voltage Regulators TPS568215RNNT
Switching Voltage Regulators 4.5V to 17V Input, DCAP3 Mode, 8A Synchronous SWIFT™ Step-Down Converter 18-VQFN-HR -40 to 125

Switching Voltage Regulators 4.5V to 17V Input, DCAP3 Mode, 8A Synchronous SWIFT™ Step-Down Converter 18-VQFN-HR -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS568215RNNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS568215RNNT
Voltage Regulators - DC DC Switching Regulators TPS568215RNNT
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS568215RNNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS568215RNNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS568215RNNT
IC REG BUCK ADJ/0.6V 8A 18VQFN

IC REG BUCK ADJ/0.6V 8A 18VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-45113-2-ND 1112120-TPS568215RNNT TPS568215RNNT TPS568215RNNT TPS568215RNNT TPS568215RNNT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS568215RNNT PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed)
Package Type Other; 18-PowerVFQFN Other; 18-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data