Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Win Source Part Number: 1316295-TPS568215OAR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 18-VFQFN
Supplier Device Package: 18-VQFN-HR (3.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS568215OARNNRD
Base Product Number: TPS568215
IC REG BUCK ADJ/0.6V 8A 18VQFN
IC REG BUCK ADJ/FIX 8A 18VQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 1 Output 8A 18-VFQFN
Switching Voltage Regulators 4.5V to 17V Input, DCAP3 Mode, 8A Synchronous SWIFT Step-Down Converter with Out of Audio 18-VQFN-HR -40 to 125
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS568215OARNNRTR-ND | 1316295-TPS568215OARNNR | TPS568215OARNNR | TPS568215OARNNR | TPS568215OARNNR | TPS568215OARNNR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 18-PowerVFQFN | Other; Tape & Reel | Other; 18-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |