17V Input, 7A Synchronous Step-Down Regulator with Voltage Scaling 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 7A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1272682-TPS56720PWPR
Series: SWIFT, D-CAP2, Eco-Mode
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 7A
Family Name: TPS56720
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 1.87V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1506CS8#TR#PBF; LT1506CS8; LT3579IFE#TRPBF;
Introduction Date: March 14, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Step-Down Regulator
IC REG BUCK ADJ 7A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 7A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ/PROG 7A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56720PWPR | 296-37831-2-ND | 1272682-TPS56720PWPR | TPS56720PWPR | TPS56720PWPR | TPS56720PWPR | TPS56720PWPR |
| Product Name | TPS56720 17V Input, 7A Synchronous Step-Down Regulator with Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56720PWPR | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 1.87 volts |