17V Input, 7A Synchronous Step-Down Regulator with Voltage Scaling 20-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 7A 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 7A 20HTSSOP
Switching Voltage Regulators 17V Input,7A Sync SD Reg
TEXAS INSTRUMENTS TPS56720PWP DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-17Vin, 600mV-1.87Vout, 7Aout, HTSSOP-20
IC REG BUCK ADJ/PROG 7A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 7A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56720PWP | 296-37799-ND | TPS56720PWP | TPS56720PWP | 815-TPS56720PWP | TPS56720PWP | TPS56720PWP |
| Product Name | TPS56720 17V Input, 7A Synchronous Step-Down Regulator with Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | TEXAS INSTRUMENTS TPS56720PWP DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-17Vin, 600mV-1.87Vout, 7Aout, HTSSOP-20 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-PowerTSSOP (0.173, 4.40mm Width) | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts | 1.87 volts | 0.6000 to 1.87 volts |