Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 10-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 10-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 10-PowerVFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 852313-TPS56637RPAR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS56637
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS56637RPARCT, 296-TPS56637RPARTR, 296-TPS56637RPARDKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 10-PowerVFQFN
IC REG BUCK ADJ 6A 10VQFN
IC POWER MANAGEMENT
IC POWER MANAGEMENT
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS56637RPARCT-ND | 852313-TPS56637RPAR | TPS56637RPAR | TPS56637RPAR | TPS56637RPAR | TPS56637RPAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56637RPAR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-PowerVFQFN | Other; Reel - TR | Other; 10-PowerVFQFN | Other; 10-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 13 volts | 0.6000 to 13 volts | 0.6000 volts | 0.6000 volts |