Texas Instruments TPS56628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? TPS56628DDA

Description
4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS56628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? - TPS56628DDA - Texas Instruments
Dallas, TX, United States
TPS56628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode?
TPS56628DDA
TPS56628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? TPS56628DDA
4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 85

4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47733-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47733-ND
Voltage Regulators - DC DC Switching Regulators 296-47733-ND
"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1100991-TPS56628DDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1100991-TPS56628DDA
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1100991-TPS56628DDA
Win Source Part Number: 1100991-TPS56628DDA Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: D-CAP2™, Eco-Mode™ Package: Tube Standard Package: 75 Mounting: SMD (SMT) Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 650kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.765V Synchronous Rectifier: Yes Package / Case: 8-PowerSOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS54628DDAR; TPS54628DDA; TPS54627DDAR; NCP3170ADR2G; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS56628DDA-ND,2156- TPS56628DDA,TEXTISTP S56628DDA,296-47733 Base Product Number: TPS56628

Win Source Part Number: 1100991-TPS56628DDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™, Eco-Mode™
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.765V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS54628DDAR; TPS54628DDA; TPS54627DDAR; NCP3170ADR2G;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS56628DDA-ND,2156-TPS56628DDA,TEXTISTPS56628DDA,296-47733
Base Product Number: TPS56628

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS56628DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS56628DDA
Voltage Regulators - DC DC Switching Regulators TPS56628DDA
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 6A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS56628DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS56628DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS56628DDA
IC REG BUCK ADJ 6A 8SOPWR

IC REG BUCK ADJ 6A 8SOPWR

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS56628DDA
Switching Voltage Regulators TPS56628DDA
Switching Voltage Regulators 4.5V to 18V Input 6-A Sync SD Cnvtr

Switching Voltage Regulators 4.5V to 18V Input 6-A Sync SD Cnvtr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS56628DDA 296-47733-ND 1100991-TPS56628DDA TPS56628DDA TPS56628DDA TPS56628DDA
Product Name TPS56628 4.5V to 18V Input, 6-A Synchronous Step-Down Converter with Eco-mode? Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC; Other; Tube SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 5.5 volts 0.7650 to 5.5 volts 0.7650 to 5.5 volts 0.7650 volts
Unlock Full Specs
to access all available technical data