IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJ 6A SOT563
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A SOT-563, SOT-666
IC REG BUCK ADJ 6A SOT563
3-V TO 16-V INPUT VOLTAGE, 6-A F
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS566247DRLRDKR-ND | TPS566247DRLR | TPS566247DRLR | TPS566247DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 7 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts |