Manufacturer: Texas Instruments
Win Source Part Number: 852414-TPS566235RJNT
Series: Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS566235
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 13-VFQFN
IC REG BUCK ADJ 6A 13VQFN
IC REG BUCK ADJ 6A 13VQFN
IC REG BUCK ADJ 6A 13VQFN
Switching Voltage Regulators 4.5-V to 18-V input, 6-A synchronous step-down voltage regulator 13-VQFN-HR -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 13-VFQFN
IC REG CTRLR
IC REG CTRLR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852414-TPS566235RJNT | 296-TPS566235RJNTTR-ND | TPS566235RJNT | TPS566235RJNT | TPS566235RJNT | TPS566235RJNT | TPS566235RJNT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS566235RJNT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 13-PowerVFQFN | Other; 13-VFQFN | Other; 13-VFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 7 volts | 0.6000 volts | 0.6000 to 7 volts | 0.6000 volts |