Manufacturer: Texas Instruments
Win Source Part Number: 1317653-TPS566231RQF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (1.5x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS566231RQFRCT,
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
3-V TO 18-V INPUT, 6-A SYNCHRONO
3-V TO 18-V INPUT, 6-A SYNCHRONO
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 9-VFQFN
IC REG BUCK ADJ 6A 9VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317653-TPS566231RQFR | 296-TPS566231RQFRTR-ND | TPS566231RQFR | TPS566231RQFR | TPS566231RQFR | TPS566231RQFR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-VFQFN | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |