Texas Instruments TPS56528 4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? TPS56528DDA

Description
4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS56528 4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? - TPS56528DDA - Texas Instruments
Dallas, TX, United States
TPS56528 4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode?
TPS56528DDA
TPS56528 4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? TPS56528DDA
4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125

4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39428-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39428-5-ND
Voltage Regulators - DC DC Switching Regulators 296-39428-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS56528DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS56528DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS56528DDA
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS56528DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS56528DDA
Voltage Regulators - DC DC Switching Regulators TPS56528DDA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS56528DDA 296-39428-5-ND TPS56528DDA TPS56528DDA
Product Name TPS56528 4.5V to 18V Input, 5-A Synchronous Step-Down Converter with Advanced Eco-mode? Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 5.5 volts 0.6000 to 7 volts 0.6000 volts 0.6000 to 7 volts
Unlock Full Specs
to access all available technical data