Manufacturer: Texas Instruments
Package: Tape & Reel (TR) Cut Tape (CT)
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable
Number of Outputs: 1
Operating Temperature: -40°C ~ 125°C (TJ)
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | TPS565247DRLR |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators |