The TPS56520 is a synchronous step-down voltage regulator designed to power micro-processors requiring core voltage scaling, with an input voltage range of 4.5V to 17V and a maximum output current of 5A. It features D-CAP2™ control for fast transient response, operates at a switching frequency of 500kHz, and supports output voltage adjustment from 0.6V to 1.87V via an I2C-compatible interface. The device is packaged in a 20-pin HTSSOP (PWP) with a body size of 6.50mm × 4.40mm and includes power-good indication, adjustable soft-start, and thermal shutdown. It operates from -40°C to 85°C and is optimized for use with a 1.0µH to 2.2µH inductor and low-ESR output capacitors.
17V Input, 5A Synchronous Step-Down Regulator with Voltage Scaling 20-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034190-TPS56520PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: TPS56520
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.87V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1506IS8#TR#PBF; LT1506IS8#TRPBF; LT1506IS8#TR;
Introduction Date: March 14, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 5A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 5A 20HTSSOP
IC REG BUCK ADJ/PROG 5A 20HTSSOP
IC REG BUCK ADJ/PROG 5A 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56520PWPR | 034190-TPS56520PWPR | 296-37830-1-ND | TPS56520PWPR | TPS56520PWPR | TPS56520PWPR | TPS56520PWPR |
| Product Name | TPS56520 17V Input, 5A Synchronous Step-Down Regulator with Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56520PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | ||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Voltage Margining | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 volts |