Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 804298-TPS56428RHLR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 7V
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MSL Level: 2 (1 Year)
IC REG BUCK ADJUSTABLE 4A 14VQFN
IC REG BUCK ADJ 4A 14VQFN
Switching Voltage Regulators 4A D-CAP2 device w/advanced Eco-mode
IC REG BUCK ADJUSTABLE 4A 14VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 14-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50108-2-ND | 804298-TPS56428RHLR | TPS56428RHLR | TPS56428RHLR | TPS56428RHLR | TPS56428RHLR | TPS56428RHLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56428RHLR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 7 volts | 7 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 7 volts |