The TPS56428 is a 4.5-V to 18-V input, 4-A synchronous step-down converter with D-CAP2™ mode and Advanced Eco-mode™ for high efficiency across load ranges. It is available in an 8-pin SOIC-8 PowerPAD package measuring 4.89 mm × 3.9 mm, with an exposed thermal pad requiring soldering to ground for proper heat dissipation. The device supports output voltages from 0.6 V to 7.0 V, features a fixed 1.0 ms soft start, and operates over an ambient temperature range of -40°C to 85°C. Integrated FETs have on-resistances of 68 mΩ for the high-side and 37 mΩ for the low-side. Shutdown current is less than 10 μA, and it includes a power-good output and cycle-by-cycle over-current protection.
4.5V to 18V Input, 4-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034189-TPS56428DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: TPS56428
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): RT7236GCP; RT7232GCP; RT7276GCP;
Introduction Date: April 25, 2013
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 4A 8SOPWR
IC REG BUCK ADJUSTABLE 4A 8SOPWR
IC REG BUCK ADJ 4A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56428DDAR | 296-35856-6-ND | 034189-TPS56428DDAR | TPS56428DDAR | TPS56428DDAR | TPS56428DDAR | TPS56428DDAR |
| Product Name | TPS56428 4.5V to 18V Input, 4-A Synchronous Step-Down Converter with Advanced Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56428DDAR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts |