4.5V to 18V Input, 4-A Synchronous Step-Down Converter with Advanced Eco-mode? 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 805804-TPS56428DDA
Packaging: Tube
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 7V
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Part Number Series: TPS56428
IC REG BUCK ADJUSTABLE 4A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 4A 8SOPWR
IC REG BUCK ADJ 4A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS56428DDA | TPS56428DDA-ND | 805804-TPS56428DDA | 815-TPS56428DDA | TPS56428DDA | TPS56428DDA | TPS56428DDA |
| Product Name | TPS56428 4.5V to 18V Input, 4-A Synchronous Step-Down Converter with Advanced Eco-mode? | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56428DDA | IC REG BUCK ADJUSTABLE 4A 8SOPWR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC | SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 7 volts | 7 volts | 7 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts |