IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
3-V TO 17-V INPUT VOLTAGE, 4-A F
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS564257DRLRDKR-ND | TPS564257DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 10 volts | 0.6000 volts |