3-V TO 17-V INPUT VOLTAGE, 4-A O
IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS564255DRLR | 296-TPS564255DRLRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |
| Output Voltage | 0.6000 volts | 0.6000 to 10 volts |
| IOUT | 4 amps | 4 amps |