IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 4A SOT563
IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJUSTABLE 6A SOT563
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A SOT-563, SOT-666
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS564247DRLRCT-ND | TPS564247DRLR | TPS564247DRLR | TPS564247DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 7 volts |