Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 560Khz, Sot-6; Topology Texas Instruments TPS564201DDCT

Description
DC/DC CONV, SYNC BUCK, 560KHZ, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 560KHZ, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 560Khz, Sot-6; Topology Texas Instruments - 27AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 560Khz, Sot-6; Topology Texas Instruments
27AJ0579
Dc/dc Conv, Sync Buck, 560Khz, Sot-6; Topology Texas Instruments 27AJ0579
DC/DC CONV, SYNC BUCK, 560KHZ, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 560KHZ, SOT-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT; No. of Pins:6Pins; Output Current:4A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0579
Product Name Dc/dc Conv, Sync Buck, 560Khz, Sot-6; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details