The TPS563900 is a monolithic dual synchronous buck converter with a 4.5-V to 18-V input voltage range, delivering up to 3.5 A continuous output current per channel, and capable of paralleling both channels for up to 7 A. It features an I2C-controlled 7-bit VID for programmable output voltages from 0.68 V to 1.95 V in 10-mV steps, adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor, and 180° out-of-phase operation to reduce input noise. The device includes individual enable and soft-start pins, peak current-mode control, cycle-by-cycle overcurrent protection, and overtemperature shutdown. It is packaged in a 32-pin thermally enhanced HTSSOP (DAP) package with an operating temperature range of -40 °C to 85 °C.
18V Input, 3.5A/3.5A Dual Synchronous Step-down Regulator with Voltage Scaling 32-HTSSOP -40 to 85
Win Source Part Number: 1100985-TPS563900DAP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 3.5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Voltage - Output (Max): 1.95V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.68V
Synchronous Rectifier: Yes
Package / Case: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS65273VDAPR; TPS65270RGET; NCP3121MNTXG; LM2717MT/NOPB; MAX8833ETJ+T;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS563900DAPR-ND,-29
Base Product Number: TPS563900
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 3.5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 3.5A 32-PowerTSSOP (0.240", 6.10mm Width)
IC REG BUCK ADJ 3.5A DL 32HTSSOP
IC REG BUCK ADJ/PROG 32HTSSOP
Switching Voltage Regulators 18Vin,3.5A/3.5A Dual Sync SD Reg
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS563900DAPR | 1100985-TPS563900DAPR | 296-40814-2-ND | TPS563900DAPR | TPS563900DAPR | TPS563900DAPR | TPS563900DAPR |
| Product Name | TPS563900 18V Input, 3.5A/3.5A Dual Synchronous Step-down Regulator with Voltage Scaling | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; HTSSOP | SSOP; Other; Tape & Reel | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 to 1.95 volts | 2 volts |