The TPS563900 is a dual synchronous buck converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 3.5 A continuous output current per channel, or 7 A when the channels are paralleled. It features an I²C-controlled 7-bit VID for programmable output voltages from 0.68 V to 1.95 V in 10-mV steps, adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor, and 180° phase-shifted operation to reduce input ripple. The device is housed in a 32-pin thermally enhanced HTSSOP (DAP) package and operates over a junction temperature range of -40°C to 85°C. It includes dedicated enable and soft-start pins per channel, cycle-by-cycle overcurrent protection, and I²C readback of power-good status and die temperature warnings.
18V Input, 3.5A/3.5A Dual Synchronous Step-down Regulator with Voltage Scaling 32-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 3.5A 32-TSSOP (0.240"", 6.10mm Width) Exposed Pad"
Switching Voltage Regulators 18Vin,3.5A/3.5A Dual Sync SD Reg
IC REG BUCK ADJ 3.5A DL 32HTSSOP
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 3.5A 32-PowerTSSOP (0.240", 6.10mm Width)
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS563900DAP | TPS563900DAP-ND | TPS563900DAP | TPS563900DAP | TPS563900DAP |
| Product Name | TPS563900 18V Input, 3.5A/3.5A Dual Synchronous Step-down Regulator with Voltage Scaling | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; HTSSOP | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 15 volts | 0.6800 to 1.95 volts | 0.6800 volts | 0.6800 to 1.95 volts |