Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5633PWPR TPS5633PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055655-TPS5633PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 11.4 V to 13 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055655-TPS5633PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 11.4 V to 13 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5633PWPR - 055655-TPS5633PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5633PWPR
055655-TPS5633PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5633PWPR 055655-TPS5633PWPR
Manufacturer: Texas Instruments Win Source Part Number: 055655-TPS5633PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 11.4 V to 13 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055655-TPS5633PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 11.4 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS5633PWPR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS5633PWPR-ND
DC DC Switching Controllers TPS5633PWPR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS5633PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS5633PWPR
DC DC Switching Controllers TPS5633PWPR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS5633PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS5633PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS5633PWPR
IC REG CTRLR BUCK 28HTSSOP

IC REG CTRLR BUCK 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 055655-TPS5633PWPR TPS5633PWPR-ND TPS5633PWPR TPS5633PWPR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5633PWPR DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 28-HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Two-Channel Synchronous Boost/Buck/Buck-Boost Controller with SPI Interface - A81850KETSR - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 32-Pin eTSSOP
Output Voltage 3.3 to 65 volts
View Details
Switching Regulators - 1896995 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details