Manufacturer: Texas Instruments
Win Source Part Number: 900828-TPS56339DDCT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-5 Thin, TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS56339
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53564-2, 296-53564-1, 296-53564-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Switching Voltage Regulators 4.5-V to 24-V input, 3-A output synchronous buck converter 6-SOT-23-THIN -40 to 125
PWR MGMT SPECIALIZED REGULATOR
IC REG BUCK ADJ 3A SOT23
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900828-TPS56339DDCT | 296-53564-2-ND | TPS56339DDCT | TPS56339DDCT | TPS56339DDCT | TPS56339DDCT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS56339DDCT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23; Other; SOT-23-THIN | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |