IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
IC REG BUCK ADJ 3A SOT583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-583
IC REG BUCK ADJUSTABLE 3A SOT583
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS563300DRLRTR-ND | TPS563300DRLR | TPS563300DRLR | TPS563300DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 22 volts | 0.8000 volts | 0.8000 to 22 volts | 0.8000 volts |