Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators TPS563249DDCR

Description
Win Source Part Number: 967418-TPS563249DDCR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563249DDCRTR, 296-TPS563249DDCRDKR ,296-TPS563249DDCRCT Base Product Number: TPS563249
Request a Quote Datasheet
Description
Win Source Part Number: 967418-TPS563249DDCR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563249DDCRTR, 296-TPS563249DDCRDKR ,296-TPS563249DDCRCT Base Product Number: TPS563249
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 967418-TPS563249DDCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
967418-TPS563249DDCR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 967418-TPS563249DDCR
Win Source Part Number: 967418-TPS563249DDCR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.4MHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563249DDCRTR, 296-TPS563249DDCRDKR ,296-TPS563249DDCRCT Base Product Number: TPS563249

Win Source Part Number: 967418-TPS563249DDCR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.4MHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS563249DDCRTR,296-TPS563249DDCRDKR,296-TPS563249DDCRCT
Base Product Number: TPS563249

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS563249DDCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563249DDCRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563249DDCRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS563249DDCRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563249DDCRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563249DDCRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS563249DDCRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563249DDCRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563249DDCRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563249DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563249DDCR
Voltage Regulators - DC DC Switching Regulators TPS563249DDCR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563249DDCR
Switching Voltage Regulators TPS563249DDCR
Switching Voltage Regulators 17-V, 3-A, constant 1.4-MHz synchronous step-down voltage regulator 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators 17-V, 3-A, constant 1.4-MHz synchronous step-down voltage regulator 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563249DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563249DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563249DDCR
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563249DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563249DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563249DDCR
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563249DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563249DDCR
Voltage Regulators - DC DC Switching Regulators TPS563249DDCR
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 967418-TPS563249DDCR 296-TPS563249DDCRDKR-ND TPS563249DDCR TPS563249DDCR TPS563249DDCR TPS563249DDCR TPS563249DDCR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1400 kHz 1400 kHz 1400 kHz 1400 kHz 1400 kHz 1400 kHz
Unlock Full Specs
to access all available technical data