Category: OEM Souring
Win Source Part Number: 1468831-TPS563210DDF
Manufacturer: Texas Instruments
IC REG BUCK ADJ 3A TSOT23-8
IC REG BUCK ADJ 3A TSOT23-8
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-8
Switching Voltage Regulators 17V Input, 3A Sync Step-Down Reg
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1468831-TPS563210DDFT | TPS563210DDFT | TPS563210DDFT | TPS563210DDFT | TPS563210DDFT |
| Product Name | OEM Souring | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 3 amps | 3 amps | 3 amps | ||
| fsw | 650 kHz | 650 kHz | 650 kHz | ||
| Package Type | SOT23 | SOT23; Other; SOT-23-8 | |||
| Output Voltage | 0.7600 volts | 0.7600 to 7 volts |