Texas Instruments TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 TPS563209DDCT

Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 - TPS563209DDCT - Texas Instruments
Dallas, TX, United States
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23
TPS563209DDCT
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 TPS563209DDCT
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCT - 1112113-TPS563209DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCT
1112113-TPS563209DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCT 1112113-TPS563209DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112113-TPS563209DDC T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS563209DDCR; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112113-TPS563209DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS563209DDCR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38511-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38511-6-ND
Voltage Regulators - DC DC Switching Regulators 296-38511-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38511-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38511-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38511-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38511-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38511-1-ND
Voltage Regulators - DC DC Switching Regulators 296-38511-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Switching Regulators - 9009851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9009851
Switching Regulators 9009851
Texas Instruments TPS563209DDCT

Texas Instruments TPS563209DDCT

Supplier's Site
Switching Regulators - 9009851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9009851P
Switching Regulators 9009851P
Texas Instruments TPS563209DDCT

Texas Instruments TPS563209DDCT

Supplier's Site
Switching Regulators - 1629889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1629889
Switching Regulators 1629889
Texas Instruments TPS563209DDCT

Texas Instruments TPS563209DDCT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563209DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563209DDCT
Voltage Regulators - DC DC Switching Regulators TPS563209DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563209DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563209DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563209DDCT
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563209DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563209DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563209DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563209DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563209DDCT
Voltage Regulators - DC DC Switching Regulators TPS563209DDCT
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS563209DDCT 1112113-TPS563209DDCT 296-38511-6-ND 9009851 9009851P TPS563209DDCT TPS563209DDCT TPS563209DDCT TPS563209DDCT
Product Name TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCT Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Sot-23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification; Enable,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts 0.7600 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data