Texas Instruments TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 TPS563209DDCR

Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet
Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 - TPS563209DDCR - Texas Instruments
Dallas, TX, United States
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23
TPS563209DDCR
TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 TPS563209DDCR
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 6-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - 2297109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297109
Voltage Regulators 2297109
Switch Volt Regulator, TPS563209DDCR

Switch Volt Regulator, TPS563209DDCR

Supplier's Site
Voltage Regulators - 2297109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297109P
Voltage Regulators 2297109P
Switch Volt Regulator, TPS563209DDCR

Switch Volt Regulator, TPS563209DDCR

Supplier's Site
Voltage Regulators - 2297108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297108
Voltage Regulators 2297108
Switch Volt Regulator, TPS563209DDCR

Switch Volt Regulator, TPS563209DDCR

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCR - 1112112-TPS563209DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCR
1112112-TPS563209DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCR 1112112-TPS563209DDCR
Manufacturer: Texas Instruments Win Source Part Number: 1112112-TPS563209DDC R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS563209 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS563209DDCT; Introduction Date: September 25, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112112-TPS563209DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS563209
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS563209DDCT;
Introduction Date: September 25, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40813-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40813-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40813-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40813-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40813-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40813-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40813-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40813-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40813-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563209DDCR
Switching Voltage Regulators TPS563209DDCR
Switching Voltage Regulators 17 V Input, 3A SOT-23 6-SOT -40to85

Switching Voltage Regulators 17 V Input, 3A SOT-23 6-SOT -40to85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563209DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563209DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563209DDCR
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563209DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563209DDCR
Voltage Regulators - DC DC Switching Regulators TPS563209DDCR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS563209DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563209DDCR
Voltage Regulators - DC DC Switching Regulators TPS563209DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563209DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563209DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563209DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS563209DDCR 2297109 1112112-TPS563209DDCR 296-40813-2-ND TPS563209DDCR TPS563209DDCR TPS563209DDCR TPS563209DDCR TPS563209DDCR
Product Name TPS563209 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 Voltage Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563209DDCR Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; SOT-23-THIN SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification; Enable,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts
Unlock Full Specs
to access all available technical data