Texas Instruments Standard Linear and Logic Switching Regulators TPS563208DDCT

Description
Texas Instruments TPS563208DDCT
Request a Quote Datasheet
Description
Texas Instruments TPS563208DDCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulators - 1330752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1330752
Switching Regulators 1330752
Texas Instruments TPS563208DDCT

Texas Instruments TPS563208DDCT

Supplier's Site
Switching Regulators - 1330752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1330752P
Switching Regulators 1330752P
Texas Instruments TPS563208DDCT

Texas Instruments TPS563208DDCT

Supplier's Site
Switching Regulators - 1685079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1685079
Switching Regulators 1685079
Texas Instruments TPS563208DDCT

Texas Instruments TPS563208DDCT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-43769-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43769-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43769-6-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43769-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43769-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43769-1-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43769-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43769-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43769-2-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCT - 1112111-TPS563208DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCT
1112111-TPS563208DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCT 1112111-TPS563208DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1112111-TPS563208DDC T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 580kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.768V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112111-TPS563208DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 580kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.768V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563208DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563208DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563208DDCT
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563208DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563208DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563208DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563208DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563208DDCT
Voltage Regulators - DC DC Switching Regulators TPS563208DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
IC REG BUCK ADJ 3A SYNC 6SOT - 815-TPS563208DDCT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 3A SYNC 6SOT
815-TPS563208DDCT
IC REG BUCK ADJ 3A SYNC 6SOT 815-TPS563208DDCT
IC REG BUCK ADJ 3A SYNC 6SOT

IC REG BUCK ADJ 3A SYNC 6SOT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563208DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563208DDCT
Voltage Regulators - DC DC Switching Regulators TPS563208DDCT
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1330752 1330752P 296-43769-6-ND 1112111-TPS563208DDCT TPS563208DDCT TPS563208DDCT TPS563208DDCT 815-TPS563208DDCT TPS563208DDCT
Product Name Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 3A SYNC 6SOT Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Sot SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Efficiency 88 % 88 %
Unlock Full Specs
to access all available technical data