Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS563208DDCR

Description
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-44844-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44844-2-ND
Voltage Regulators - DC DC Switching Regulators 296-44844-2-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44844-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44844-6-ND
Voltage Regulators - DC DC Switching Regulators 296-44844-6-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44844-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44844-1-ND
Voltage Regulators - DC DC Switching Regulators 296-44844-1-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCR - 720930-TPS563208DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCR
720930-TPS563208DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCR 720930-TPS563208DDCR
Manufacturer: Texas Instruments Win Source Part Number: 720930-TPS563208DDCR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS563208 Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 7V Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Alternative Parts (Cross-Reference): LT1506IR-Sync#TRPBF; LT1506CS8#TR; LT1506IS8#TRPBF; Introduction Date: December 17, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.768V Switching Frequency: 580kHz Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 720930-TPS563208DDCR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS563208
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 7V
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Alternative Parts (Cross-Reference): LT1506IR-Sync#TRPBF; LT1506CS8#TR; LT1506IS8#TRPBF;
Introduction Date: December 17, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.768V
Switching Frequency: 580kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 17V

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563208DDCR
Switching Voltage Regulators TPS563208DDCR
Switching Voltage Regulators 4.5 V to 17 V input, 3 A output, synchronous step-down converter in FCCM mode 6-SOT-23-THIN -40 to 125

Switching Voltage Regulators 4.5 V to 17 V input, 3 A output, synchronous step-down converter in FCCM mode 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563208DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563208DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563208DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563208DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563208DDCR
Voltage Regulators - DC DC Switching Regulators TPS563208DDCR
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563208DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563208DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563208DDCR
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563208DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563208DDCR
Voltage Regulators - DC DC Switching Regulators TPS563208DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-44844-2-ND 720930-TPS563208DDCR TPS563208DDCR TPS563208DDCR TPS563208DDCR TPS563208DDCR TPS563208DDCR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563208DDCR Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.7680 to 7 volts 7 volts 0.7680 to 7 volts 0.7680 volts 0.7680 volts
Unlock Full Specs
to access all available technical data