Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Win Source Part Number: 968209-TPS563207SDRL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.806V
Synchronous Rectifier: Yes
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS563207SDRLRDK
Base Product Number: TPS563207
IC REG BUCK ADJ 3A SOT563
4.3-V TO 17-V INPUT, 3-A, FCCM M
4.3-V TO 17-V INPUT, 3-A, FCCM M
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS563207SDRLRDKR-ND | 968209-TPS563207SDRLR | TPS563207SDRLR | TPS563207SDRLR | TPS563207SDRLR | TPS563207SDRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; Tape & Reel | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8060 to 7 volts | 0.8060 volts | 0.8060 volts | 0.8060 to 7 volts |