Texas Instruments Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators TPS563207DRLR

Description
Win Source Part Number: 993203-TPS563207DRLR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 580kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.806V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563207DRLRDKR ,296-TPS563207DRLRTR ,296-TPS563207DRLRCT Base Product Number: TPS563207
Request a Quote Datasheet
Description
Win Source Part Number: 993203-TPS563207DRLR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 580kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.806V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563207DRLRDKR ,296-TPS563207DRLRTR ,296-TPS563207DRLRCT Base Product Number: TPS563207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 993203-TPS563207DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
993203-TPS563207DRLR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 993203-TPS563207DRLR
Win Source Part Number: 993203-TPS563207DRLR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 580kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.806V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS563207DRLRDKR ,296-TPS563207DRLRTR ,296-TPS563207DRLRCT Base Product Number: TPS563207

Win Source Part Number: 993203-TPS563207DRLR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.806V
Synchronous Rectifier: Yes
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS563207DRLRDKR,296-TPS563207DRLRTR,296-TPS563207DRLRCT
Base Product Number: TPS563207

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS563207DRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563207DRLRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563207DRLRTR-ND
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS563207DRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563207DRLRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563207DRLRDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS563207DRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS563207DRLRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS563207DRLRCT-ND
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563207DRLR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563207DRLR
Voltage Regulators - DC DC Switching Regulators TPS563207DRLR
4.3-V TO 17-V INPUT, 3-A SYNCHRO

4.3-V TO 17-V INPUT, 3-A SYNCHRO

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563207DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563207DRLR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563207DRLR
IC REG BUCK ADJ 3A SOT563

IC REG BUCK ADJ 3A SOT563

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563207DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563207DRLR
Voltage Regulators - DC DC Switching Regulators TPS563207DRLR
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 993203-TPS563207DRLR 296-TPS563207DRLRTR-ND TPS563207DRLR TPS563207DRLR TPS563207DRLR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; SOT-563, SOT-666 Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 580 kHz 580 kHz 580 kHz 580 kHz 580 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMHX/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers