Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Manufacturer: Texas Instruments
Win Source Part Number: 900826-TPS563202DRLR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS563202
Categories: Integrated Circuits (ICs)
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS563202DRLRDKR
IC REG BUCK ADJ 3A SOT563
Buck Switching Regulator IC Positive Adjustable 0.806V 1 Output 3A SOT-563, SOT-666
4.5-V TO 17-V INPUT, 3-A SYNCHRO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS563202DRLRDKR-ND | 900826-TPS563202DRLR | TPS563202DRLR | TPS563202DRLR | TPS563202DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563202DRLR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8060 to 7 volts | 0.8060 volts | 0.8060 to 7 volts | 0.8060 volts |