Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS563201DDCT

Description
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-43393-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43393-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43393-6-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43393-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43393-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43393-2-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43393-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43393-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43393-1-ND
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - 2653530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653530
Voltage Regulators 2653530
Conv. DC-DC, TPS563201DDCT

Conv. DC-DC, TPS563201DDCT

Supplier's Site
Voltage Regulators - 2653531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653531
Voltage Regulators 2653531
Conv. DC-DC, TPS563201DDCT

Conv. DC-DC, TPS563201DDCT

Supplier's Site
Voltage Regulators - 2653531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653531P
Voltage Regulators 2653531P
Conv. DC-DC, TPS563201DDCT

Conv. DC-DC, TPS563201DDCT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563201DDCT - 798009-TPS563201DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563201DDCT
798009-TPS563201DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563201DDCT 798009-TPS563201DDCT
Manufacturer: Texas Instruments Win Source Part Number: 798009-TPS563201DDCT Series: D-CAP2, Eco-Mode Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 580kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS563201 Output Voltage: 0.768V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Output Voltage MAX: 7V Input Voltage MIN: 4.5V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LT1507IS8TR; LT1507IS8#TR; LT1507IS8; LT1506IR#PBF; Introduction Date: December 17, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798009-TPS563201DDCT
Series: D-CAP2, Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 580kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS563201
Output Voltage: 0.768V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 7V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LT1507IS8TR; LT1507IS8#TR; LT1507IS8; LT1506IR#PBF;
Introduction Date: December 17, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563201DDCT
Switching Voltage Regulators TPS563201DDCT
Switching Voltage Regulators 4.5V to 17V Input 3A Output

Switching Voltage Regulators 4.5V to 17V Input 3A Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563201DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563201DDCT
Voltage Regulators - DC DC Switching Regulators TPS563201DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563201DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563201DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563201DDCT
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563201DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563201DDCT
Voltage Regulators - DC DC Switching Regulators TPS563201DDCT
Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.768V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563201DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563201DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563201DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-43393-6-ND 2653530 798009-TPS563201DDCT TPS563201DDCT TPS563201DDCT TPS563201DDCT TPS563201DDCT TPS563201DDCT
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563201DDCT Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-THIN SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7680 to 7 volts 0.7680 volts 0.7680 volts 0.7680 volts 0.7680 to 7 volts
Unlock Full Specs
to access all available technical data