Texas Instruments TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS563200DDCT

Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote
Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS563200 is a 3-A synchronous step-down voltage regulator with integrated 68-mΩ and 39-mΩ FETs, designed for input voltages from 4.5 V to 17 V and output voltages from 0.76 V to 7 V. It operates at a fixed switching frequency of 650 kHz and employs D-CAP2 control topology for fast transient response with no external compensation components. The device features Advanced Eco-mode for high efficiency during light loads, cycle-by-cycle overcurrent protection, hiccup-mode undervoltage protection, and non-latching OVP, UVLO, and TSD. It is packaged in a 6-pin SOT-23 (DDC) measuring 1.6 mm × 2.9 mm and specified for operation from -40°C to 125°C ambient temperature. The TPS563200DDCT variant is available in a 250-unit small tape and reel package with a peak reflow temperature rating of 260°C and a Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

The TPS563200 is a 3-A synchronous step-down voltage regulator with integrated 68-mΩ and 39-mΩ FETs, designed for input voltages from 4.5 V to 17 V and output voltages from 0.76 V to 7 V. It operates at a fixed switching frequency of 650 kHz and employs D-CAP2 control topology for fast transient response with no external compensation components. The device features Advanced Eco-mode for high efficiency during light loads, cycle-by-cycle overcurrent protection, hiccup-mode undervoltage protection, and non-latching OVP, UVLO, and TSD. It is packaged in a 6-pin SOT-23 (DDC) measuring 1.6 mm × 2.9 mm and specified for operation from -40°C to 125°C ambient temperature. The TPS563200DDCT variant is available in a 250-unit small tape and reel package with a peak reflow temperature rating of 260°C and a Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? - TPS563200DDCT - Texas Instruments
Dallas, TX, United States
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode?
TPS563200DDCT
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS563200DDCT
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

Buy Now Datasheet
Switching Regulators - 9143109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9143109P
Switching Regulators 9143109P
Texas Instruments TPS563200DDCT

Texas Instruments TPS563200DDCT

Supplier's Site
Switching Regulators - 9143109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9143109
Switching Regulators 9143109
Texas Instruments TPS563200DDCT

Texas Instruments TPS563200DDCT

Supplier's Site
Switching Regulators - 1629888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1629888
Switching Regulators 1629888
Texas Instruments TPS563200DDCT

Texas Instruments TPS563200DDCT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCT - 135061-TPS563200DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCT
135061-TPS563200DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCT 135061-TPS563200DDCT
Manufacturer: Texas Instruments Win Source Part Number: 135061-TPS563200DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS563200DDCR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135061-TPS563200DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS563200DDCR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38434-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38434-6-ND
Voltage Regulators - DC DC Switching Regulators 296-38434-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38434-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38434-2-ND
Voltage Regulators - DC DC Switching Regulators 296-38434-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-38434-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-38434-1-ND
Voltage Regulators - DC DC Switching Regulators 296-38434-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563200DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563200DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563200DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563200DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563200DDCT
Voltage Regulators - DC DC Switching Regulators TPS563200DDCT
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS563200DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563200DDCT
Voltage Regulators - DC DC Switching Regulators TPS563200DDCT
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563200DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563200DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563200DDCT
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563200DDCT
Switching Voltage Regulators TPS563200DDCT
Switching Voltage Regulators 17 Vin,3A Sync SD Reg

Switching Voltage Regulators 17 Vin,3A Sync SD Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS563200DDCT 9143109P 9143109 135061-TPS563200DDCT 296-38434-6-ND TPS563200DDCT TPS563200DDCT TPS563200DDCT TPS563200DDCT TPS563200DDCT
Product Name TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; Sot-23 SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data