Texas Instruments TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS563200DDCR

Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote
Description
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS563200 is a 3-A synchronous step-down voltage regulator with integrated 68-mΩ and 39-mΩ FETs, designed for use in digital TV, Blu-ray players, networking terminals, and set-top boxes. It operates from a 4.5-V to 17-V input voltage range and delivers an output voltage from 0.76 V to 7 V at a fixed switching frequency of 650 kHz. The device uses D-CAP2 control topology for fast transient response and operates in Advanced Eco-mode to maintain high efficiency under light loads. It is housed in a 6-pin SOT-23 (DDC) package measuring 1.6 mm × 2.9 mm and is specified for operation from -40°C to 125°C ambient temperature. The TPS563200DDCR variant includes lead-free finish and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The TPS563200 is a 3-A synchronous step-down voltage regulator with integrated 68-mΩ and 39-mΩ FETs, designed for use in digital TV, Blu-ray players, networking terminals, and set-top boxes. It operates from a 4.5-V to 17-V input voltage range and delivers an output voltage from 0.76 V to 7 V at a fixed switching frequency of 650 kHz. The device uses D-CAP2 control topology for fast transient response and operates in Advanced Eco-mode to maintain high efficiency under light loads. It is housed in a 6-pin SOT-23 (DDC) package measuring 1.6 mm × 2.9 mm and is specified for operation from -40°C to 125°C ambient temperature. The TPS563200DDCR variant includes lead-free finish and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? - TPS563200DDCR - Texas Instruments
Dallas, TX, United States
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode?
TPS563200DDCR
TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? TPS563200DDCR
17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? 6-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCR - 034188-TPS563200DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCR
034188-TPS563200DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCR 034188-TPS563200DDCR
Manufacturer: Texas Instruments Win Source Part Number: 034188-TPS563200DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS563200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): TPS563200DDCT; Introduction Date: August 25, 2014 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034188-TPS563200DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS563200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS563200DDCT;
Introduction Date: August 25, 2014
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43663-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43663-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43663-2-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43663-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43663-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43663-6-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43663-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43663-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43663-1-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - 2297107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297107P
Voltage Regulators 2297107P
Switch Volt Regulator, TPS563200DDCR

Switch Volt Regulator, TPS563200DDCR

Supplier's Site
Voltage Regulators - 2297106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297106
Voltage Regulators 2297106
Switch Volt Regulator, TPS563200DDCR

Switch Volt Regulator, TPS563200DDCR

Supplier's Site
Voltage Regulators - 2297107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297107
Voltage Regulators 2297107
Switch Volt Regulator, TPS563200DDCR

Switch Volt Regulator, TPS563200DDCR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS563200DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS563200DDCR
Voltage Regulators - DC DC Switching Regulators TPS563200DDCR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS563200DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS563200DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS563200DDCR
IC REG BUCK ADJ 3A SOT23

IC REG BUCK ADJ 3A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS563200DDCR
Switching Voltage Regulators TPS563200DDCR
Switching Voltage Regulators 17 Vin,3A Sync SD Reg

Switching Voltage Regulators 17 Vin,3A Sync SD Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS563200DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS563200DDCR
Voltage Regulators - DC DC Switching Regulators TPS563200DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS563200DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS563200DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS563200DDCR
IC REG BUCK ADJ 3A TSOT23-6

IC REG BUCK ADJ 3A TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS563200DDCR 034188-TPS563200DDCR 296-43663-2-ND 2297107P TPS563200DDCR TPS563200DDCR TPS563200DDCR TPS563200DDCR TPS563200DDCR
Product Name TPS563200 17 V Input, 3A Synchronous Step-Down Regulator in SOT-23 with Advanced Eco-mode? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS563200DDCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-THIN SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 to 7 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data